Hosetract Industries, Ltd. M Series Hose Reel M 25-5

Description
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for left or right hand installation Self lubricating ABS bearings External swivel - standardized O-rings can be changed by simply removing one retaining ring Fully adjustable nylon brake - adjust tension with hand knob Mounting base is light and strong All reels shipped less hose unless requested on quote basis. Guide system available for 10", 15", 20", 25" wide reels. Sold separately. M Series Hose Reels also available in stainless steel. Call factory for more details.
Description
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for left or right hand installation Self lubricating ABS bearings External swivel - standardized O-rings can be changed by simply removing one retaining ring Fully adjustable nylon brake - adjust tension with hand knob Mounting base is light and strong All reels shipped less hose unless requested on quote basis. Guide system available for 10", 15", 20", 25" wide reels. Sold separately. M Series Hose Reels also available in stainless steel. Call factory for more details.

Suppliers

Company
Product
Description
Supplier Links
M Series Hose Reel - M 25-5 - Hosetract Industries, Ltd.
Fort Wayne, IN, USA
M Series Hose Reel
M 25-5
M Series Hose Reel M 25-5
REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. Features Flow through shaft for left or right hand installation Self lubricating ABS bearings External swivel - standardized O-rings can be changed by simply removing one retaining ring Fully adjustable nylon brake - adjust tension with hand knob Mounting base is light and strong All reels shipped less hose unless requested on quote basis. Guide system available for 10", 15", 20", 25" wide reels. Sold separately. M Series Hose Reels also available in stainless steel. Call factory for more details.

REEL is ideally applied where long lengths of hose are required, as in Agriculture, Power Wash, Pest Control and Construction trades. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand.

Features

  • Flow through shaft for left or right hand installation
  • Self lubricating ABS bearings
  • External swivel - standardized O-rings can be changed by simply removing one retaining ring
  • Fully adjustable nylon brake - adjust tension with hand knob
  • Mounting base is light and strong

All reels shipped less hose unless requested on quote basis.

Guide system available for 10", 15", 20", 25" wide reels. Sold separately. M Series Hose Reels also available in stainless steel. Call factory for more details.

Supplier's Site

Technical Specifications

  Hosetract Industries, Ltd.
Product Category Reels
Product Number M 25-5
Product Name M Series Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Sewer & Pipe Maintenance Reel - 6100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 to 28.75 inch (578 to 730 mm)
View Details
Air Hose Reels - 2318581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 39.37 ft (120 dm)
Rewind Options Automatic
View Details
Mobile Chassis Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Type Of Reel Hose Reel
View Details