Spray Gun Stainless Steel Restrictor
| Hosco Finishing System Components | |
|---|---|
| Product Category | Flow Orifices and Flow Restrictors |
| Product Number | RY - 6LB - 312 |
| Product Name | Tamper Proof Restrictor |
| Fitting Type | Adapter; Wye |
| Connection | Male Metric Straight Thread; Female Metric Straight Thread |
| Fitting / Connection Size | 3/8" NPS(F) x 3/8" NPS(M) |
| Media | Paint |