HOSA Technology, Inc. Connector Type A Hosa STX-103M

Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR PlugRoHS Compliant: Yes
Description
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR PlugRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Hosa - 52T8623 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Hosa
52T8623
Connector Type A Hosa 52T8623
Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR PlugRoHS Compliant: Yes

Connector Type A:1/4" Stereo Phone Plug; Connector Type B:XLR 3 Position Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Black; Product Range:-; Connector to Connector:1/4" Stereo Phone Plug to XLR PlugRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 52T8623
Product Name Connector Type A Hosa
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Twisted Pair Cable - 014051-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers