HOSA Technology, Inc. Guitar Patch Cable, 1/4 Hosa Plug, 6; Connector Type A Hosa CFS-106

Description
GUITAR PATCH CABLE, 1/4" HOSA PLUG, 6"; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
GUITAR PATCH CABLE, 1/4" HOSA PLUG, 6"; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Guitar Patch Cable, 1/4 Hosa Plug, 6; Connector Type A Hosa - 87X3671 - Newark, An Avnet Company
Chicago, IL, United States
Guitar Patch Cable, 1/4 Hosa Plug, 6; Connector Type A Hosa
87X3671
Guitar Patch Cable, 1/4 Hosa Plug, 6; Connector Type A Hosa 87X3671
GUITAR PATCH CABLE, 1/4" HOSA PLUG, 6"; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

GUITAR PATCH CABLE, 1/4" HOSA PLUG, 6"; Connector Type A:1/4" Mono Phone Plug; Connector Type B:1/4" Mono Phone Plug; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 87X3671
Product Name Guitar Patch Cable, 1/4 Hosa Plug, 6; Connector Type A Hosa
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP3-25P-16-10 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1126-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type GB2099
View Details
2 suppliers