SPEAKER CABLE, 1/4" TS-2 BANANA PLUG, 6"; Connector Type A:1/4" TS Connector; Connector Type B:Banana Plugs (2); Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 54X7819 |
| Product Name | Speaker Cable, 1/4 Ts-2 Banana Plug, 6; Connector Type A Hosa |
| Cable Length | 0.5000 ft (1.52 dm) |