HORIBA Instruments, Inc. Multi-Function Control Unit PE-S7

Description
This multi-function control unit is equipped with a program setting function, pre-set function and integrating function. Multi-range function Flow rate setting function: 6 preset values Program control function Flow rate indication function: simultaneous display of SET and OUT Integration function: 5-digit display Instant/Integration alarm output function/External output: open collector Soft start loading function: soft start: setting of 60 seconds or less; lineup start: 1,200 seconds or less Flow rate output signal: 0-5 VDC External control function, flow rate setting signal input, valve control signal input for flow rate control: fully open or closed Power supply input: AC 100-240 V, 50/60 Hz, 30 VA max Dimensions: 48 (W) × 192 (H) × 190 (D) mm (excluding projections) Applicable standards, safety standards: compliant with CE marking requirements and the EMC directive; Environmental standards: compliant with the RoHS directive Compatible with digital/analog communication models
Description
This multi-function control unit is equipped with a program setting function, pre-set function and integrating function. Multi-range function Flow rate setting function: 6 preset values Program control function Flow rate indication function: simultaneous display of SET and OUT Integration function: 5-digit display Instant/Integration alarm output function/External output: open collector Soft start loading function: soft start: setting of 60 seconds or less; lineup start: 1,200 seconds or less Flow rate output signal: 0-5 VDC External control function, flow rate setting signal input, valve control signal input for flow rate control: fully open or closed Power supply input: AC 100-240 V, 50/60 Hz, 30 VA max Dimensions: 48 (W) × 192 (H) × 190 (D) mm (excluding projections) Applicable standards, safety standards: compliant with CE marking requirements and the EMC directive; Environmental standards: compliant with the RoHS directive Compatible with digital/analog communication models

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Control Unit - PE-S7 - HORIBA Instruments, Inc.
Irvine, CA, United States
Multi-Function Control Unit
PE-S7
Multi-Function Control Unit PE-S7
This multi-function control unit is equipped with a program setting function, pre-set function and integrating function. Multi-range function Flow rate setting function: 6 preset values Program control function Flow rate indication function: simultaneous display of SET and OUT Integration function: 5-digit display Instant/Integration alarm output function/External output: open collector Soft start loading function: soft start: setting of 60 seconds or less; lineup start: 1,200 seconds or less Flow rate output signal: 0-5 VDC External control function, flow rate setting signal input, valve control signal input for flow rate control: fully open or closed Power supply input: AC 100-240 V, 50/60 Hz, 30 VA max Dimensions: 48 (W) × 192 (H) × 190 (D) mm (excluding projections) Applicable standards, safety standards: compliant with CE marking requirements and the EMC directive; Environmental standards: compliant with the RoHS directive Compatible with digital/analog communication models

This multi-function control unit is equipped with a program setting function, pre-set function and integrating function.

  • Multi-range function
  • Flow rate setting function: 6 preset values
  • Program control function
  • Flow rate indication function: simultaneous display of SET and OUT
  • Integration function: 5-digit display
  • Instant/Integration alarm output function/External output: open collector
  • Soft start loading function: soft start: setting of 60 seconds or less; lineup start: 1,200 seconds or less
  • Flow rate output signal: 0-5 VDC
  • External control function, flow rate setting signal input, valve control signal input for flow rate control: fully open or closed
  • Power supply input: AC 100-240 V, 50/60 Hz, 30 VA max
  • Dimensions: 48 (W) × 192 (H) × 190 (D) mm (excluding projections)
  • Applicable standards, safety standards: compliant with CE marking requirements and the EMC directive; Environmental standards: compliant with the RoHS directive
  • Compatible with digital/analog communication models
Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Flow Controllers
Product Number PE-S7
Product Name Multi-Function Control Unit
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

Solids and Powder Flow Detector - Flow Detect 2000 - BinMaster, Inc.
Specs
Control Limit
Media Solid
View Details
Cordis Electronic Flow Controller -  - Clippard
Specs
Control PID
Form Factor Chassis
Media Gas
View Details
Sample Gas Feed Unit - SCC-S - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit
Form Factor Rack
Media Gas
View Details
Advanced Flare Control Platform - flare.IQ - Panametrics
Specs
Control Nonlinear
Features PC-Based
Form Factor Rack
View Details