HORIBA Instruments, Inc. Fluid Control Unit PE-D20

Description
Frequently used functions are packed into this control unit’s compact body; the unit can be operated from the front panel. Flow rate alarm output function, external output: open collector Flow rate signal output: 0-5 VDC External control function, flow rate setting signal input, valve control signal input for flow rate control: fully open or closed Flow rate display function: simultaneous display of SET and OUT Power supply input: AC 100-240 V, 50/60 Hz, 30 VA max Dimensions: 48 (W) × 96 (H) × 170 (D) mm (excluding projections) Applicable standards, safety standards: compliant with CE marking and FCC requirements, the EMC directive, and the PSE law; Environmental standards: compliant with the RoHS directive Compatible with digital/analog communication models
Description
Frequently used functions are packed into this control unit’s compact body; the unit can be operated from the front panel. Flow rate alarm output function, external output: open collector Flow rate signal output: 0-5 VDC External control function, flow rate setting signal input, valve control signal input for flow rate control: fully open or closed Flow rate display function: simultaneous display of SET and OUT Power supply input: AC 100-240 V, 50/60 Hz, 30 VA max Dimensions: 48 (W) × 96 (H) × 170 (D) mm (excluding projections) Applicable standards, safety standards: compliant with CE marking and FCC requirements, the EMC directive, and the PSE law; Environmental standards: compliant with the RoHS directive Compatible with digital/analog communication models

Suppliers

Company
Product
Description
Supplier Links
Fluid Control Unit - PE-D20 - HORIBA Instruments, Inc.
Irvine, CA, United States
Fluid Control Unit
PE-D20
Fluid Control Unit PE-D20
Frequently used functions are packed into this control unit’s compact body; the unit can be operated from the front panel. Flow rate alarm output function, external output: open collector Flow rate signal output: 0-5 VDC External control function, flow rate setting signal input, valve control signal input for flow rate control: fully open or closed Flow rate display function: simultaneous display of SET and OUT Power supply input: AC 100-240 V, 50/60 Hz, 30 VA max Dimensions: 48 (W) × 96 (H) × 170 (D) mm (excluding projections) Applicable standards, safety standards: compliant with CE marking and FCC requirements, the EMC directive, and the PSE law; Environmental standards: compliant with the RoHS directive Compatible with digital/analog communication models

Frequently used functions are packed into this control unit’s compact body; the unit can be operated from the front panel.

  • Flow rate alarm output function, external output: open collector
  • Flow rate signal output: 0-5 VDC
  • External control function, flow rate setting signal input, valve control signal input for flow rate control: fully open or closed
  • Flow rate display function: simultaneous display of SET and OUT
  • Power supply input: AC 100-240 V, 50/60 Hz, 30 VA max
  • Dimensions: 48 (W) × 96 (H) × 170 (D) mm (excluding projections)
  • Applicable standards, safety standards: compliant with CE marking and FCC requirements, the EMC directive, and the PSE law; Environmental standards: compliant with the RoHS directive
  • Compatible with digital/analog communication models
Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Flow Controllers
Product Number PE-D20
Product Name Fluid Control Unit
Form Factor Stand-Alone
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Flow Controller-SmartTrak 50 - Medium Flow -  - Sierra Instruments, Inc.
Specs
Control PID
Features Rate Indication/ Control
Form Factor Pipe Mounted
View Details
Solids and Powder Flow Detector - Flow Detect 2000 - BinMaster, Inc.
Specs
Control Limit
Media Solid
View Details
Advanced Flare Control Platform - flare.IQ - Panametrics
Specs
Control Nonlinear
Features PC-Based
Form Factor Rack
View Details
Cordis Electronic Flow Controller -  - Clippard
Specs
Control PID
Form Factor Chassis
Media Gas
View Details