HORIBA Instruments, Inc. Altitude Simulation MEDAS

Description
The MEDAS system is a compact altitude simulator that reproduces a wide range of environmental conditions. It is suited for a variety of testing applications, including durability, RDE replication, emission tests and mapping. MEDAS can be used for tests from component to vehicle level. The patented technology inside the MEDAS allows dynamic changes on the simulated atmosphere with high accuracy. Additionally, the system can be moved between different test cells due to its compact design. MEDAS enables measurements up to 5,000m with a simulated temperature range from -15 to 50 °C (with the MEDAS Temperature Module) and a simulated humidity range of 10 to 80 % (with the MEDAS Humidity Module). Suitable for different test cell configurations (e. g. engine, vehicle, powertrain) Full integration with test cell control through CAN Two MEDAS systems can be coupled in parallel to multiply the mass flow No limit on minimum engine flow rate Additional options available, e. g. noise insulation Key Benefits From Road to Laboratory The MEDAS system increases flexibility by offering a modular design, which can be adjusted for a wide range of different test environments and possible applications. It allows any worldwide atmospheric condition to be reproduced inside the test cell. For a complete real driving correlation, an integration with other testing equipment is possible. FLEXIBLE Flexible concept with extended temperature and humidity modules Can be moved between different test cells Suitable for a range of applications DYNAMIC Can simulate changing ambient pressure, temperature and humidity Very fast response time for replication of real driving tests EFFICIENT Precise and repeatable, even during high engine dynamics Patented design and internal algorithms reduce power requirements
Description
The MEDAS system is a compact altitude simulator that reproduces a wide range of environmental conditions. It is suited for a variety of testing applications, including durability, RDE replication, emission tests and mapping. MEDAS can be used for tests from component to vehicle level. The patented technology inside the MEDAS allows dynamic changes on the simulated atmosphere with high accuracy. Additionally, the system can be moved between different test cells due to its compact design. MEDAS enables measurements up to 5,000m with a simulated temperature range from -15 to 50 °C (with the MEDAS Temperature Module) and a simulated humidity range of 10 to 80 % (with the MEDAS Humidity Module). Suitable for different test cell configurations (e. g. engine, vehicle, powertrain) Full integration with test cell control through CAN Two MEDAS systems can be coupled in parallel to multiply the mass flow No limit on minimum engine flow rate Additional options available, e. g. noise insulation Key Benefits From Road to Laboratory The MEDAS system increases flexibility by offering a modular design, which can be adjusted for a wide range of different test environments and possible applications. It allows any worldwide atmospheric condition to be reproduced inside the test cell. For a complete real driving correlation, an integration with other testing equipment is possible. FLEXIBLE Flexible concept with extended temperature and humidity modules Can be moved between different test cells Suitable for a range of applications DYNAMIC Can simulate changing ambient pressure, temperature and humidity Very fast response time for replication of real driving tests EFFICIENT Precise and repeatable, even during high engine dynamics Patented design and internal algorithms reduce power requirements

Suppliers

Company
Product
Description
Supplier Links
Altitude Simulation - MEDAS - HORIBA Instruments, Inc.
Irvine, CA, United States
Altitude Simulation
MEDAS
Altitude Simulation MEDAS
The MEDAS system is a compact altitude simulator that reproduces a wide range of environmental conditions. It is suited for a variety of testing applications, including durability, RDE replication, emission tests and mapping. MEDAS can be used for tests from component to vehicle level. The patented technology inside the MEDAS allows dynamic changes on the simulated atmosphere with high accuracy. Additionally, the system can be moved between different test cells due to its compact design. MEDAS enables measurements up to 5,000m with a simulated temperature range from -15 to 50 °C (with the MEDAS Temperature Module) and a simulated humidity range of 10 to 80 % (with the MEDAS Humidity Module). Suitable for different test cell configurations (e. g. engine, vehicle, powertrain) Full integration with test cell control through CAN Two MEDAS systems can be coupled in parallel to multiply the mass flow No limit on minimum engine flow rate Additional options available, e. g. noise insulation Key Benefits From Road to Laboratory The MEDAS system increases flexibility by offering a modular design, which can be adjusted for a wide range of different test environments and possible applications. It allows any worldwide atmospheric condition to be reproduced inside the test cell. For a complete real driving correlation, an integration with other testing equipment is possible. FLEXIBLE Flexible concept with extended temperature and humidity modules Can be moved between different test cells Suitable for a range of applications DYNAMIC Can simulate changing ambient pressure, temperature and humidity Very fast response time for replication of real driving tests EFFICIENT Precise and repeatable, even during high engine dynamics Patented design and internal algorithms reduce power requirements

The MEDAS system is a compact altitude simulator that reproduces a wide range of environmental conditions. It is suited for a variety of testing applications, including durability, RDE replication, emission tests and mapping. MEDAS can be used for tests from component to vehicle level. The patented technology inside the MEDAS allows dynamic changes on the simulated atmosphere with high accuracy. Additionally, the system can be moved between different test cells due to its compact design.

MEDAS enables measurements up to 5,000m with a simulated temperature range from -15 to 50 °C (with the MEDAS Temperature Module) and a simulated humidity range of 10 to 80 % (with the MEDAS Humidity Module).

  • Suitable for different test cell configurations (e. g. engine, vehicle, powertrain)
  • Full integration with test cell control through CAN
  • Two MEDAS systems can be coupled in parallel to multiply the mass flow
  • No limit on minimum engine flow rate
  • Additional options available, e. g. noise insulation

Key Benefits

From Road to Laboratory

The MEDAS system increases flexibility by offering a modular design, which can be adjusted for a wide range of different test environments and possible applications. It allows any worldwide atmospheric condition to be reproduced inside the test cell. For a complete real driving correlation, an integration with other testing equipment is possible.

FLEXIBLE

  • Flexible concept with extended temperature and humidity modules
  • Can be moved between different test cells
  • Suitable for a range of applications

DYNAMIC

  • Can simulate changing ambient pressure, temperature and humidity
  • Very fast response time for replication of real driving tests

EFFICIENT

  • Precise and repeatable, even during high engine dynamics
  • Patented design and internal algorithms reduce power requirements
Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Environmental Test Chambers and Rooms
Product Number MEDAS
Product Name Altitude Simulation
Type Environmental Stability
Configuration Floor; Reach-In
Parameters Temperature (optional feature); Humidity (optional feature); Altitude simulation (vacuum/pressure)
Features Humidity Control (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

TESTA Reach-In BT -  - Aralab
Specs
Configuration Floor; Reach-In
Parameters Temperature; Humidity
Features Humidity Control; Windows
View Details
Eviromentally Stabil Cell Housing - CondoCell® - Baker
Specs
Type Environmental Stability
Configuration Other; Portable solution
Parameters Temperature; Humidity; Oxygen
View Details
Psychrometric Testing Chamber -  - Air Innovations LLC
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity
View Details
Thermal Shock Chambers - 300 A - Guangdong Atmars Industry Co., Limited
Guangdong Atmars Industry Co., Limited
Specs
Parameters Temperature; Vibration
Control Accuracy 0.5 ± °C
Capacity 10.6 cubic feet (300 liters)
View Details