HORIBA Instruments, Inc. Dissolved Oxygen Monitor in Low Concentration HF HD-960L

Description
High stability measurement dissolve d oxygen in low concentration HF. Automatically switches between three measurement ranges from μg/L to mg/L. Measurement range : 0 - 20.00 mg/L. Automatic range-switching function Automatically switches between three measurement ranges from μg/L to mg/L, making measurement possible with the most suitable resolving power. Standard installation of communication function (RS-485) It is possible to check measured value, change and control the settings in an instrumentation area apart from where the unit is used. Easy-to-use calibration function The HD-960L has a function for zero electricity/zero gas calibration and span calibration. Capable of measuring small samples Can take measurements at a minimum flow rate of 15 ml/min.
Description
High stability measurement dissolve d oxygen in low concentration HF. Automatically switches between three measurement ranges from μg/L to mg/L. Measurement range : 0 - 20.00 mg/L. Automatic range-switching function Automatically switches between three measurement ranges from μg/L to mg/L, making measurement possible with the most suitable resolving power. Standard installation of communication function (RS-485) It is possible to check measured value, change and control the settings in an instrumentation area apart from where the unit is used. Easy-to-use calibration function The HD-960L has a function for zero electricity/zero gas calibration and span calibration. Capable of measuring small samples Can take measurements at a minimum flow rate of 15 ml/min.

Suppliers

Company
Product
Description
Supplier Links
Dissolved Oxygen Monitor in Low Concentration - HF HD-960L - HORIBA Instruments, Inc.
Irvine, CA, United States
Dissolved Oxygen Monitor in Low Concentration
HF HD-960L
Dissolved Oxygen Monitor in Low Concentration HF HD-960L
High stability measurement dissolve d oxygen in low concentration HF. Automatically switches between three measurement ranges from μg/L to mg/L. Measurement range : 0 - 20.00 mg/L. Automatic range-switching function Automatically switches between three measurement ranges from μg/L to mg/L, making measurement possible with the most suitable resolving power. Standard installation of communication function (RS-485) It is possible to check measured value, change and control the settings in an instrumentation area apart from where the unit is used. Easy-to-use calibration function The HD-960L has a function for zero electricity/zero gas calibration and span calibration. Capable of measuring small samples Can take measurements at a minimum flow rate of 15 ml/min.

High stability measurement dissolved oxygen in low concentration HF. Automatically switches between three measurement ranges from μg/L to mg/L. Measurement range : 0 - 20.00 mg/L.

  • Automatic range-switching function
    Automatically switches between three measurement ranges from μg/L to mg/L, making measurement possible with the most suitable resolving power.
  • Standard installation of communication function (RS-485)
    It is possible to check measured value, change and control the settings in an instrumentation area apart from where the unit is used.
  • Easy-to-use calibration function
    The HD-960L has a function for zero electricity/zero gas calibration and span calibration.
  • Capable of measuring small samples
    Can take measurements at a minimum flow rate of 15 ml/min.
Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Dissolved Oxygen Meters
Product Number HF HD-960L
Product Name Dissolved Oxygen Monitor in Low Concentration
Form Factor In-situ / Field
Unlock Full Specs
to access all available technical data

Similar Products

Sampling Dissolved Oxygen Meter -  - CO2Meter.com
Specs
Form Factor Modular
Dissolved O2 Range 0 to 2 ppm
Accuracy 20000 ppm
View Details
Water Analysis Meter - PCE-PHD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
Dissolved O2 Range 0 to 20 ppm
View Details
Dissolved Oxygen System - 9408 Series - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Modular
Number of Control Relays 2
Features and Functionality Extreme Environment; Self-test / Diagnostics
View Details
Bluetooth Enabled Dissolved Oxygen (DO) and Temperature Meter - ULTRAPENx2™ PTBT5™ - Myron L Company
Specs
Form Factor Hand Held 
Features and Functionality Battery Powered
Dissolved O2 Range 0 to 20 ppm
View Details