HORIBA Instruments, Inc. Test Unit for Fuel Measurement Systems FACT 220

Description
FACT 220 is a test device for automatic calibration verification of the sensors used in the fuel flow measurement systems FQ-1200CR, FQ-2100DP, FQ-3100DP, FQ-3200CR as well as competitor systems. Consisting of a density sensor and a flow sensor, the FACT 220 is suitable for checking the entire measuring range from 0.2 to 220l/h. The test device can be operated either at the inlet circuit of the FQ systems or like a test object in the outlet circuit. Flow deviations are evaluated with a status display. A test report is automatically generated at the end of the test procedure. Connected via Ethernet, all functions such as manual and automatic testing and rinsing can be performed directly via the touch panel. The test unit has been designed for commercial fuels and ethanol up to 100%, kerosene and biodiesel. An additional tank unit allows the subsequent flushing with a preservative medium. ​​​​​Highly exact measurement in the whole range from 0.2 to 220l/h User-friendly handling due to integrated touch panel Quick check of individual measurement points through manual test mode Summation counter for fuel flow volume and hours of operating service Different connection possibilities for checking the flow sensor or the complete system Test report with statistical values Online evaluation of current measurement uncertainty through continuous calculation of statistical values Predefined measurement values for different sensors
Description
FACT 220 is a test device for automatic calibration verification of the sensors used in the fuel flow measurement systems FQ-1200CR, FQ-2100DP, FQ-3100DP, FQ-3200CR as well as competitor systems. Consisting of a density sensor and a flow sensor, the FACT 220 is suitable for checking the entire measuring range from 0.2 to 220l/h. The test device can be operated either at the inlet circuit of the FQ systems or like a test object in the outlet circuit. Flow deviations are evaluated with a status display. A test report is automatically generated at the end of the test procedure. Connected via Ethernet, all functions such as manual and automatic testing and rinsing can be performed directly via the touch panel. The test unit has been designed for commercial fuels and ethanol up to 100%, kerosene and biodiesel. An additional tank unit allows the subsequent flushing with a preservative medium. ​​​​​Highly exact measurement in the whole range from 0.2 to 220l/h User-friendly handling due to integrated touch panel Quick check of individual measurement points through manual test mode Summation counter for fuel flow volume and hours of operating service Different connection possibilities for checking the flow sensor or the complete system Test report with statistical values Online evaluation of current measurement uncertainty through continuous calculation of statistical values Predefined measurement values for different sensors

Suppliers

Company
Product
Description
Supplier Links
Test Unit for Fuel Measurement Systems - FACT 220 - HORIBA Instruments, Inc.
Irvine, CA, United States
Test Unit for Fuel Measurement Systems
FACT 220
Test Unit for Fuel Measurement Systems FACT 220
FACT 220 is a test device for automatic calibration verification of the sensors used in the fuel flow measurement systems FQ-1200CR, FQ-2100DP, FQ-3100DP, FQ-3200CR as well as competitor systems. Consisting of a density sensor and a flow sensor, the FACT 220 is suitable for checking the entire measuring range from 0.2 to 220l/h. The test device can be operated either at the inlet circuit of the FQ systems or like a test object in the outlet circuit. Flow deviations are evaluated with a status display. A test report is automatically generated at the end of the test procedure. Connected via Ethernet, all functions such as manual and automatic testing and rinsing can be performed directly via the touch panel. The test unit has been designed for commercial fuels and ethanol up to 100%, kerosene and biodiesel. An additional tank unit allows the subsequent flushing with a preservative medium. ​​​​​Highly exact measurement in the whole range from 0.2 to 220l/h User-friendly handling due to integrated touch panel Quick check of individual measurement points through manual test mode Summation counter for fuel flow volume and hours of operating service Different connection possibilities for checking the flow sensor or the complete system Test report with statistical values Online evaluation of current measurement uncertainty through continuous calculation of statistical values Predefined measurement values for different sensors

FACT 220 is a test device for automatic calibration verification of the sensors used in the fuel flow measurement systems FQ-1200CR, FQ-2100DP, FQ-3100DP, FQ-3200CR as well as competitor systems. Consisting of a density sensor and a flow sensor, the FACT 220 is suitable for checking the entire measuring range from 0.2 to 220l/h. The test device can be operated either at the inlet circuit of the FQ systems or like a test object in the outlet circuit. Flow deviations are evaluated with a status display. A test report is automatically generated at the end of the test procedure.

Connected via Ethernet, all functions such as manual and automatic testing and rinsing can be performed directly via the touch panel. The test unit has been designed for commercial fuels and ethanol up to 100%, kerosene and biodiesel. An additional tank unit allows the subsequent flushing with a preservative medium.

  • ​​​​​Highly exact measurement in the whole range from 0.2 to 220l/h
  • User-friendly handling due to integrated touch panel
  • Quick check of individual measurement points through manual test mode
  • Summation counter for fuel flow volume and hours of operating service
  • Different connection possibilities for checking the flow sensor or the complete system
  • Test report with statistical values
  • Online evaluation of current measurement uncertainty through continuous calculation of statistical values
  • Predefined measurement values for different sensors
Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Calibration Instruments
Product Number FACT 220
Product Name Test Unit for Fuel Measurement Systems
Calibrator Style Portable
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Control Software - GageCal™ - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Calibrator Style Modular
Physical Properties Displacement/ Position
User Interface Computer Interface
View Details