HORIBA Instruments, Inc. Automatic Driving System ADS EVO

Description
Vehicle developers face increasing pressure to reduce development times, while vehicle complexity is increasing. The ADS EVO ensures accurate and repeatable global test cycles on chassis dynamometers. Test Repeatability The ADS EVO automates the driver in a chassis vehicle test cell and enables test repeatability. Improved Efficiency and Installation The ADS EVO reduces installation time and improves test start-up efficiency. Light Weight and Easy Installation Compared to the previous model ADS-7000 Easy to Handle Ergonomic design Simplified Installation ISOFIX* significantly reduces installation time (patent pending) * ISOFIX is the international standard for securing child safety seats in passenger cars. Contributes to Vehicle Development Efficiency The ADS EVO can be used in a wide variety of chassis and vehicle test cells to reduce human error and provides accurate testing results. Options The ADS EVO is compatible with environment resistance specifications including high and low temperatures ranging from -40 ~ 80 ℃. In addition to the standard actuator for engine start, optional versatile actuators are also available. For various vehicle investigations such as air conditioning ON / OFF during the test cycle (patent pending). Self-contained mechanical unit cart Intuitive design that informs installation procedures (patent pending) Design is subject to change
Description
Vehicle developers face increasing pressure to reduce development times, while vehicle complexity is increasing. The ADS EVO ensures accurate and repeatable global test cycles on chassis dynamometers. Test Repeatability The ADS EVO automates the driver in a chassis vehicle test cell and enables test repeatability. Improved Efficiency and Installation The ADS EVO reduces installation time and improves test start-up efficiency. Light Weight and Easy Installation Compared to the previous model ADS-7000 Easy to Handle Ergonomic design Simplified Installation ISOFIX* significantly reduces installation time (patent pending) * ISOFIX is the international standard for securing child safety seats in passenger cars. Contributes to Vehicle Development Efficiency The ADS EVO can be used in a wide variety of chassis and vehicle test cells to reduce human error and provides accurate testing results. Options The ADS EVO is compatible with environment resistance specifications including high and low temperatures ranging from -40 ~ 80 ℃. In addition to the standard actuator for engine start, optional versatile actuators are also available. For various vehicle investigations such as air conditioning ON / OFF during the test cycle (patent pending). Self-contained mechanical unit cart Intuitive design that informs installation procedures (patent pending) Design is subject to change

Suppliers

Company
Product
Description
Supplier Links
Automatic Driving System - ADS EVO - HORIBA Instruments, Inc.
Irvine, CA, United States
Automatic Driving System
ADS EVO
Automatic Driving System ADS EVO
Vehicle developers face increasing pressure to reduce development times, while vehicle complexity is increasing. The ADS EVO ensures accurate and repeatable global test cycles on chassis dynamometers. Test Repeatability The ADS EVO automates the driver in a chassis vehicle test cell and enables test repeatability. Improved Efficiency and Installation The ADS EVO reduces installation time and improves test start-up efficiency. Light Weight and Easy Installation Compared to the previous model ADS-7000 Easy to Handle Ergonomic design Simplified Installation ISOFIX* significantly reduces installation time (patent pending) * ISOFIX is the international standard for securing child safety seats in passenger cars. Contributes to Vehicle Development Efficiency The ADS EVO can be used in a wide variety of chassis and vehicle test cells to reduce human error and provides accurate testing results. Options The ADS EVO is compatible with environment resistance specifications including high and low temperatures ranging from -40 ~ 80 ℃. In addition to the standard actuator for engine start, optional versatile actuators are also available. For various vehicle investigations such as air conditioning ON / OFF during the test cycle (patent pending). Self-contained mechanical unit cart Intuitive design that informs installation procedures (patent pending) Design is subject to change

Vehicle developers face increasing pressure to reduce development times, while vehicle complexity is increasing. The ADS EVO ensures accurate and repeatable global test cycles on chassis dynamometers.

Test Repeatability

The ADS EVO automates the driver in a chassis vehicle test cell and enables test repeatability.

Improved Efficiency and Installation

The ADS EVO reduces installation time and improves test start-up efficiency.

Light Weight and Easy Installation
Compared to the previous model ADS-7000

Easy to Handle
Ergonomic design

Simplified Installation
ISOFIX* significantly reduces installation time (patent pending)

* ISOFIX is the international standard for securing child safety seats in passenger cars.

Contributes to Vehicle Development Efficiency

The ADS EVO can be used in a wide variety of chassis and vehicle test cells to reduce human error and provides accurate testing results.

Options

The ADS EVO is compatible with environment resistance specifications including high and low temperatures ranging from -40 ~ 80 ℃.

In addition to the standard actuator for engine start, optional versatile actuators are also available.
For various vehicle investigations such as air conditioning ON / OFF during the test cycle (patent pending).

Self-contained mechanical unit cart
Intuitive design that informs installation procedures (patent pending)

Design is subject to change

Supplier's Site

Technical Specifications

  HORIBA Instruments, Inc.
Product Category Robots
Product Number ADS EVO
Product Name Automatic Driving System
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Automotive Testing
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
Life Science Robotics - MICROLAB® STARlet - Hamilton Company
Specs
Robot Type Cartesian; (Robot System)
Drive System Electric
Industry / Application Dispensing (e.g., Gluing, Sealing, Filling); Pipetting
View Details
6-Axis Hexapod Miniature Alignment Robot - H-811 - PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Inspection Robot; Medical / Pharmaceutical; Micromanufacturing, Tool Inspection
View Details
Autonomous Mobile Robots - AMR - ElectroCraft
Specs
Robot Type Service Robot
Industry / Application  Material Handling (e.g., Loading/Unloading, Palletizing)
Features Mobile
View Details