Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF MODULES
HOPE MICROELECTRONICS CO., LTD.
RFM68W-868-S2 -- RF MODULES
Hope Microelectronics Co., Ltd.
RF Modules
RFM68W-868-S2
Description
RF Transmitter module 868MHz,ISM,10dBm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RF Transmitter module 868MHz,ISM,10dBm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
RF Modules
7932024
RF Modules
7932024
RF Transmitter module 868MHz,ISM,10dBm
RF Transmitter module 868MHz,ISM,10dBm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
RF Modules
Product Number
7932024
Product Name
RF Modules
RF Modulation
On-Off Keyed; Frequency Shift Key; Fsk, ook
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
RF Modules
2069145
Specs
Features
RoHS
Output Power
21 dBm
View Details
Qorvo
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver Module
DWM1000
Specs
Device Type
Rec-Trans
Features
RoHS
View Details
2
suppliers
Digi International, Inc.
RF Transceiver Modules and Modems
XBP09-XCUIT-009
Specs
Radio Technique
Frequency-Hopping Spread Spectrum
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency
900 MHz
View Details
3
suppliers
Radicom Research, Inc.
OEM USB WiFi Modules
WiFiHU-c
Specs
Applications
Mobile / Wireless Systems
Features
RoHS; Antenna Connector
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
View Details