Hoover Steel, Inc. Aluminum Pipe 12

Description
Aluminum Pipe Inquire for types of aluminum pipe available.
Description
Aluminum Pipe Inquire for types of aluminum pipe available.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Pipe - 12 - Hoover Steel, Inc.
Schwenksville, PA, USA
Aluminum Pipe
12
Aluminum Pipe 12
Aluminum Pipe Inquire for types of aluminum pipe available.

Aluminum Pipe
Inquire for types of aluminum pipe available.

Supplier's Site

Technical Specifications

  Hoover Steel, Inc.
Product Category Industrial Pipe
Product Number 12
Product Name Aluminum Pipe
Material Aluminum
Diameter 12"
Wall Thickness 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Pro Pipe - 5802030 - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Material Polyethylene (PE)
Diameter 3"; 3 in
Length 16.4 ft (49.99 dm)
View Details
PEEK Pipe - VICTREX™ - Victrex PLC
Specs
Application Chemical; Hot Water; Aerospace Piping Systems
Features Flexible
Material Plastic; PEEK
View Details
Plastic Pipes - 7845087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pbt
Length 164 ft (500 dm)
View Details
Ductile Iron Pipe - Tyton®Joint Pipe - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Material Ductile Iron
Diameter 3"; 3½"; 4"; 5"; 6"; 8"; 10"; 12"; 14"; 16"; 18"; 20"; 22"; 24"; 26"; 28"; 30"; 32"; 34"; 36"; 3"- 36"
Length 18 ft (54.86 dm)
View Details