Honnen Equipment Company 444K 4WD Loader

Description
John Deere Construction Equipment > 4WD Loaders
Datasheet
Description
John Deere Construction Equipment > 4WD Loaders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 444K 4WD Loader - Honnen Equipment Company
Denver, CO, USA
444K 4WD Loader
444K 4WD Loader
John Deere Construction Equipment > 4WD Loaders

John Deere Construction Equipment > 4WD Loaders

Datasheet

Technical Specifications

  Honnen Equipment Company
Product Category Earth Moving and Landscaping Machines
Product Number 444K 4WD Loader
Type Wheel Loader
Unlock Full Specs
to access all available technical data

Similar Products

Mini Excavators - 302.4D - Caterpillar Machines
Caterpillar Machines
Specs
Type Crawler Excavator
Horsepower 17.7 HP
Operating Weight 4872 to 5115 lbs (2210 to 2320 kg)
View Details
 - 303.5D CR Mini Hydraulic Excavator - Caterpillar Forest Products
Caterpillar Forest Products
Specs
Type Crawler Excavator
Operating Weight 7800 lbs (3537 kg)
Maximum Speed 2.9 miles/hr (1.3 m/sec)
View Details
Articulated Trucks -  - Volvo Construction Equipment
Volvo Construction Equipment
Specs
Type Dump Truck; Articulated Haulers
Load Capacity 53000 to 86000 lbs (24036 to 39002 kg)
Maximum Speed 0.0 to 35 miles/hr (0.0 to 15.65 m/sec)
View Details
Special Applications Excavators -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Crawler Excavator
Operating Weight 47200 to 144000 lbs (21406 to 65306 kg)
View Details