Honnen Equipment Company 27D Compact Excavator

Description
John Deere Light Equipment (CWP) > Compact Excavators
Datasheet
Description
John Deere Light Equipment (CWP) > Compact Excavators
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 27D Compact Excavator - Honnen Equipment Company
Denver, CO, USA
27D Compact Excavator
27D Compact Excavator
John Deere Light Equipment (CWP) > Compact Excavators

John Deere Light Equipment (CWP) > Compact Excavators

Datasheet

Technical Specifications

  Honnen Equipment Company
Product Category Earth Moving and Landscaping Machines
Product Number 27D Compact Excavator
Type Crawler Excavator
Unlock Full Specs
to access all available technical data

Similar Products

Wheel Dumpers - DW Series - Wacker Neuson SE
Specs
Type Dump Truck
Horsepower 36.2 to 73.7 HP
Load Capacity 6614 to 19842 lbs (3000 to 8999 kg)
View Details
Crawler Dozers -  - Case Construction Equipment, Inc.
Case Construction Equipment, Inc.
Specs
Type Track Dozer
Horsepower 138 to 232 HP
View Details
Telehandlers - TL642C w/ Stabilizers - Caterpillar Machines
Specs
Type Telehandler
Horsepower 101 HP
Load Capacity 6500 lbs (2948 kg)
View Details
Doosan DL220-3 Wheel Loader -  - Doosan Infracore Construction Equipment America
Doosan Infracore Construction Equipment America
Specs
Type Wheel Loader
Horsepower 160 HP
Operating Weight 28350 lbs (12857 kg)
View Details