Hongzhi Electronics Co., Ltd. Capacitors MPP105J2GA8A50R0

Description
1uF -40℃~+105℃ ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet
Description
1uF -40℃~+105℃ ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1uF -40℃~+105℃ ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

1uF -40℃~+105℃ ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Polypropylene Film Capacitors (CBB)
MPP105J2GA8A50R0
Capacitors >> Polypropylene Film Capacitors (CBB) MPP105J2GA8A50R0
1uF -40°C~+105°C ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

1uF -40°C~+105°C ±5% 400V Plugin,P=15mm Polypropylene Film Capacitors (CBB) ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors
Product Number MPP105J2GA8A50R0 MPP105J2GA8A50R0
Product Name Capacitors Capacitors >> Polypropylene Film Capacitors (CBB)
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Paper Film Capacitors - 105RSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details