Hongli Zhihui Group Co., LTD. Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) HL-PSC-2012S9AC

Description
20mA 140mcd 无色透明透镜 -40°C~+85°C Positive post 626nm~636nm Red 140° 72mW 2.4V 0805 Light Emitting Diodes (LED) ROHS
Datasheet
Description
20mA 140mcd 无色透明透镜 -40°C~+85°C Positive post 626nm~636nm Red 140° 72mW 2.4V 0805 Light Emitting Diodes (LED) ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - HL-PSC-2012S9AC - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
HL-PSC-2012S9AC
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) HL-PSC-2012S9AC
20mA 140mcd 无色透明透镜 -40°C~+85°C Positive post 626nm~636nm Red 140° 72mW 2.4V 0805 Light Emitting Diodes (LED) ROHS

20mA 140mcd 无色透明透镜 -40°C~+85°C Positive post 626nm~636nm Red 140° 72mW 2.4V 0805 Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED)
Product Number HL-PSC-2012S9AC
Product Name Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Type Red; Red
Peak Wavelength 626 to 636 nm (6260 to 6360 Å)
Viewing Angle 140 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 655 nm (6550 Å)
View Details
LED White Lighting - 1416-L128-2780SA35A00C1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details