20mA 220mcd 无色透明透镜 464nm~474nm -40°C~+85°C Positive post Blue 140° 102mW 3.4V 0805 Light Emitting Diodes (LED) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | HL-PSC-2012H203BC |
| Product Name | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) |
| LED Type | Blue; Blue |
| Peak Wavelength | 464 to 474 nm (4640 to 4740 Å) |
| Viewing Angle | 140 degrees |