Environment-proof, self-contained proximity sensor enclosed in a rugged stainless steel housing, designed to meet the requirements of aerospace, ordnance, marine, mass transit and high performance industrial equipment. Operation by the Eddy Current Killed Oscillator (ECKO) principle, which is used to detect metal objects passing in front of the sensing face. Once a target metal is detected, a trigger signal is produced which is then passed through the output conditioning circuitry to give a high or low output, depending on the sensor application.
| Honeywell Sensing & IoT | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | ZS-00424-01 |
| Product Name | ZS Series, One Piece Sensor, Harsh Environment 3-wire dc, Cylindrical, Stainless steel, Ceramic, NO Current Source, 12 Vdc to 32 Vdc |
| Sensor Technology | Eddy Current Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.1181 to 0.1571 inch (3 to 3.99 mm) |
| Switching Frequency | 2 kHz |
| Operating Temperature | -40 to 212 F (-40 to 100 C) |