DynaQuip Controls AP Series pneumatic actuators are designed to meet the needs of the quarter-turn valve industry. Engineered to be compact, durable and versatile, these units represent the latest state-of-the-art technology coupled with economical operation. The careful execution of the customer oriented design concept has produced an actuator line with many user benefits - hard anodized body, polyester painted end caps and nickel plated drive shaft for complete corrosion protection; 300 series stainless steel bolts, mirror finishing cylinder walls and piston guide bearings for long service life and reduced friction; internal and external stroke adjustment; plated pre-loaded springs on spring return units for ease of use.
| DynaQuip Controls | |
|---|---|
| Product Category | Pneumatic Valve Actuators |
| Product Number | AP Series |
| Product Name | Pneumatic Actuator |
| Valve Motion | Rotary |
| Operation | OnOff; Modulating (optional feature) |
| Control Signal Input | Milliampere (optional feature); Voltage (optional feature); Pressure |
| Milliampere Control Signal Input | 4 to 20 milliamps |
| Voltage Control Signal Input | 0.0 to 10 volts |