HONEYWELL SENSING & IOT
VRN2BBPA2001 -- PNEUMATICS, HYDRAULICS - VALVES AND CONTROL
Honeywell Sensing & IoT
Pneumatics, Hydraulics - Valves and Control
VRN2BBPA2001
Description
Control Valve
-
Quarktwin Technology Ltd.
Description
Control Valve
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
VRN2BBPA2001 |
|
Product Name
|
Pneumatics, Hydraulics - Valves and Control |
|
Valve Type
|
Control Valve; Control Valve
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Servo
Media
Hydraulic; Air
Maximum Pressure
5076.29 psi (3573 m H2O)
View Details
Georg Fischer Piping Systems Ltd
Valve Type
Diaphragm
Primary Material
PVC-U
Valve Size
5.67 inch (144.00 mm)
View Details
Valve Type
Diaphragm
Primary Material
PVDF; Ultra High Purity PVDF
Valve Size
1.50 inch (38.10 mm)
View Details
Valve Type
Relief; Thermal Relief Valves | High Pressure Relief Valves
Valve Size
0.25 inch (6.35 mm)
View Details