Honeywell Sensing & IoT Pneumatics, Hydraulics - Valves and Control VBN2DKPXB202

Description
CONTROL BALL VALVE WITH ELECTRIC
Description
CONTROL BALL VALVE WITH ELECTRIC

Suppliers

Company
Product
Description
Supplier Links
Pneumatics, Hydraulics - Valves and Control - VBN2DKPXB202 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
VBN2DKPXB202
Pneumatics, Hydraulics - Valves and Control VBN2DKPXB202
CONTROL BALL VALVE WITH ELECTRIC

CONTROL BALL VALVE WITH ELECTRIC

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Industrial Valves
Product Number VBN2DKPXB202
Product Name Pneumatics, Hydraulics - Valves and Control
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 150546710 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-C
Valve Size 7.87 inch (199.90 mm)
View Details
57P Butterfly Valve Gear 1 5 14 - 123717040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
5.5 mm Poppet Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.21 inch (5.46 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details