Honeywell Sensing & IoT Microswitch, Plunger, Spdt, 11A, 250Vac; Microswitch Type Honeywell V77B29D8

Description
MICROSWITCH, PLUNGER, SPDT, 11A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:11A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, PLUNGER, SPDT, 11A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:11A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Plunger, Spdt, 11A, 250Vac; Microswitch Type Honeywell - 39B3028 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Plunger, Spdt, 11A, 250Vac; Microswitch Type Honeywell
39B3028
Microswitch, Plunger, Spdt, 11A, 250Vac; Microswitch Type Honeywell 39B3028
MICROSWITCH, PLUNGER, SPDT, 11A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-N O; Switch Terminals:Quick Connect; Contact Current Max:11A; Contact Voltage DC Nom:- RoHS Compliant: Yes

MICROSWITCH, PLUNGER, SPDT, 11A, 250VAC; Microswitch Type:Miniature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPST-NO; Switch Terminals:Quick Connect; Contact Current Max:11A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 39B3028
Product Name Microswitch, Plunger, Spdt, 11A, 250Vac; Microswitch Type Honeywell
Common Size Miniature
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - K1021598 - TE Connectivity
Specs
Actuator Style Lever Style; Roller Style; Roller Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
U2-016 - U2-016 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Micro Switches - 2496824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Spring Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Double Pole, Double Throw (DPDT)
View Details