NON-PROGRAMMABLE, DIGITAL TYPE
4-1/2 INCH WIDTH X 1-5/16 INCH DEPTH X 3-7/16 INCH HEIGHT SIZE
PREMIER WHITE COLOR
20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING
1 AMP RUNNING (COOL/HEAT), 0.5 AMP RUNNING (FAN) CURRENT RATING
RECTANGULAR HORIZONTAL COVER TYPE
RELAY SWITCH TYPE
FOCUSPRO[R] BRAND
STAGE 1-HEAT/1-COOL
DISPLAY TYPE 1.95 SQUARE INCH STANDARD
SETTING TEMPERATURE RANGE 40 TO 90 DEG F (HEAT), 50 TO 99 DEG F (COOL)
OPERATING HUMIDITY RATING 5 TO 90 PERCENT RH NON-CONDENSING
SENSOR ELEMENT THERMISTOR
TERMINAL DESIGNATIONS R, RC, C, W
Honeywell International, Inc.
Done
Datasheet
Description
NON-PROGRAMMABLE, DIGITAL TYPE
4-1/2 INCH WIDTH X 1-5/16 INCH DEPTH X 3-7/16 INCH HEIGHT SIZE
PREMIER WHITE COLOR
20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING
1 AMP RUNNING (COOL/HEAT), 0.5 AMP RUNNING (FAN) CURRENT RATING
RECTANGULAR HORIZONTAL COVER TYPE
RELAY SWITCH TYPE
FOCUSPRO[R] BRAND
STAGE 1-HEAT/1-COOL
DISPLAY TYPE 1.95 SQUARE INCH STANDARD
SETTING TEMPERATURE RANGE 40 TO 90 DEG F (HEAT), 50 TO 99 DEG F (COOL)
OPERATING HUMIDITY RATING 5 TO 90 PERCENT RH NON-CONDENSING
SENSOR ELEMENT THERMISTOR
TERMINAL DESIGNATIONS R, RC, C, W
NON-PROGRAMMABLE, DIGITAL TYPE
4-1/2 INCH WIDTH X 1-5/16 INCH DEPTH X 3-7/16 INCH HEIGHT SIZE
PREMIER WHITE COLOR
20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING
1 AMP RUNNING (COOL/HEAT), 0.5 AMP RUNNING (FAN) CURRENT RATING
RECTANGULAR HORIZONTAL COVER TYPE
RELAY SWITCH TYPE
FOCUSPRO[R] BRAND
STAGE 1-HEAT/1-COOL
DISPLAY TYPE 1.95 SQUARE INCH STANDARD
SETTING TEMPERATURE RANGE 40 TO 90 DEG F (HEAT), 50 TO 99 DEG F (COOL)
OPERATING HUMIDITY RATING 5 TO 90 PERCENT RH NON-CONDENSING
SENSOR ELEMENT THERMISTOR
TERMINAL DESIGNATIONS R, RC, C, W
NON-PROGRAMMABLE, DIGITAL TYPE
4-1/2 INCH WIDTH X 1-5/16 INCH DEPTH X 3-7/16 INCH HEIGHT SIZE
PREMIER WHITE COLOR
20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING
1 AMP RUNNING (COOL/HEAT), 0.5 AMP RUNNING (FAN) CURRENT RATING
RECTANGULAR HORIZONTAL COVER TYPE
RELAY SWITCH TYPE
FOCUSPRO[R] BRAND
STAGE 1-HEAT/1-COOL
DISPLAY TYPE 1.95 SQUARE INCH STANDARD
SETTING TEMPERATURE RANGE 40 TO 90 DEG F (HEAT), 50 TO 99 DEG F (COOL)
OPERATING HUMIDITY RATING 5 TO 90 PERCENT RH NON-CONDENSING