Honeywell International, Inc. Thermostat TH3210D1004

Description
NON-PROGRAMMABLE, DIGITAL TYPE 5-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 3-13/16 INCH HEIGHT SIZE PREMIER WHITE COLOR 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING 0.02 TO 1 AMP RUNNING (COOL/HEAT) CURRENT RATING RECTANGULAR HORIZONTAL COVER TYPE RELAY SWITCH TYPE STAGE 2-HEAT/1-COOL DISPLAY TYPE 1.32 SQUARE INCH STANDARD SETTING TEMPERATURE RANGE 40 TO 90 DEG F (HEAT), 50 TO 99 DEG F (COOL) OPERATING HUMIDITY RATING 5 TO 90 PERCENT RH NON-CONDENSING SENSOR ELEMENT THERMISTOR TERMINAL DESIGNATIONS R, Y, AUX, E
Datasheet
Description
NON-PROGRAMMABLE, DIGITAL TYPE 5-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 3-13/16 INCH HEIGHT SIZE PREMIER WHITE COLOR 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING 0.02 TO 1 AMP RUNNING (COOL/HEAT) CURRENT RATING RECTANGULAR HORIZONTAL COVER TYPE RELAY SWITCH TYPE STAGE 2-HEAT/1-COOL DISPLAY TYPE 1.32 SQUARE INCH STANDARD SETTING TEMPERATURE RANGE 40 TO 90 DEG F (HEAT), 50 TO 99 DEG F (COOL) OPERATING HUMIDITY RATING 5 TO 90 PERCENT RH NON-CONDENSING SENSOR ELEMENT THERMISTOR TERMINAL DESIGNATIONS R, Y, AUX, E
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - TH3210D1004 - Honeywell International, Inc.
Morristown, NJ, USA
Thermostat
TH3210D1004
Thermostat TH3210D1004
NON-PROGRAMMABLE, DIGITAL TYPE 5-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 3-13/16 INCH HEIGHT SIZE PREMIER WHITE COLOR 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING 0.02 TO 1 AMP RUNNING (COOL/HEAT) CURRENT RATING RECTANGULAR HORIZONTAL COVER TYPE RELAY SWITCH TYPE STAGE 2-HEAT/1-COOL DISPLAY TYPE 1.32 SQUARE INCH STANDARD SETTING TEMPERATURE RANGE 40 TO 90 DEG F (HEAT), 50 TO 99 DEG F (COOL) OPERATING HUMIDITY RATING 5 TO 90 PERCENT RH NON-CONDENSING SENSOR ELEMENT THERMISTOR TERMINAL DESIGNATIONS R, Y, AUX, E
  • NON-PROGRAMMABLE, DIGITAL TYPE
  • 5-3/8 INCH WIDTH X 1-1/4 INCH DEPTH X 3-13/16 INCH HEIGHT SIZE
  • PREMIER WHITE COLOR
  • 20 TO 30 VOLT AC AT 50/60 HERTZ VOLTAGE RATING
  • 0.02 TO 1 AMP RUNNING (COOL/HEAT) CURRENT RATING
  • RECTANGULAR HORIZONTAL COVER TYPE
  • RELAY SWITCH TYPE
  • STAGE 2-HEAT/1-COOL
  • DISPLAY TYPE 1.32 SQUARE INCH STANDARD
  • SETTING TEMPERATURE RANGE 40 TO 90 DEG F (HEAT), 50 TO 99 DEG F (COOL)
  • OPERATING HUMIDITY RATING 5 TO 90 PERCENT RH NON-CONDENSING
  • SENSOR ELEMENT THERMISTOR
  • TERMINAL DESIGNATIONS R, Y, AUX, E
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Thermostats
Product Number TH3210D1004
Product Name Thermostat
Thermostat Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

Three-phase regulator limiter-combi-thermostat - Typ RAC - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Set Point Range 32 to 608 F (0.0 to 320 C)
View Details
Tamperproof (Pre-set) Thermostat FTO 011 / FTS 011 - 01161.0-01 - STEGO
Specs
Thermostat Type Mechanical
Set Point Range 122 to 140 F (50 to 60 C)
Voltage 120 to 250 volts
View Details
Digital Indicating Temperature Controller - Model 16A - Backer Hotwatt Inc.
Specs
Thermostat Type Digital
Voltage 15 to 240 volts
View Details