- Trained on our vast library of engineering resources.

Honeywell International, Inc. Thermostat T822K1018

Description
NON-PROGRAMMABLE, 1-HEAT TYPE 2-7/8 INCH WIDTH X 1-3/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE PREMIER WHITE COLOR 20 TO 30 VOLT AC VOLTAGE RATING 0.02 TO 1 AMP (HEATING) CURRENT RATING RECTANGULAR VERTICAL COVER TYPE SPST, PRECISION SNAP ACTION SWITCH TYPE SETTING TEMPERATURE RANGE 45 TO 95 DEG F SENSOR ELEMENT BIMETAL ACCURACY +/- 2 DEG F TERMINAL DESIGNATIONS R, W T822 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostat - T822K1018 - Honeywell International, Inc.
Morristown, NJ, USA
Thermostat
T822K1018
Thermostat T822K1018
NON-PROGRAMMABLE, 1-HEAT TYPE 2-7/8 INCH WIDTH X 1-3/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE PREMIER WHITE COLOR 20 TO 30 VOLT AC VOLTAGE RATING 0.02 TO 1 AMP (HEATING) CURRENT RATING RECTANGULAR VERTICAL COVER TYPE SPST, PRECISION SNAP ACTION SWITCH TYPE SETTING TEMPERATURE RANGE 45 TO 95 DEG F SENSOR ELEMENT BIMETAL ACCURACY +/- 2 DEG F TERMINAL DESIGNATIONS R, W T822 MODEL
  • NON-PROGRAMMABLE, 1-HEAT TYPE
  • 2-7/8 INCH WIDTH X 1-3/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE
  • PREMIER WHITE COLOR
  • 20 TO 30 VOLT AC VOLTAGE RATING
  • 0.02 TO 1 AMP (HEATING) CURRENT RATING
  • RECTANGULAR VERTICAL COVER TYPE
  • SPST, PRECISION SNAP ACTION SWITCH TYPE
  • SETTING TEMPERATURE RANGE 45 TO 95 DEG F
  • SENSOR ELEMENT BIMETAL
  • ACCURACY +/- 2 DEG F
  • TERMINAL DESIGNATIONS R, W
  • T822 MODEL
Supplier's Site Datasheet
Thermostat - T822K1018 - Honeywell International, Inc.
Morristown, NJ, USA
Thermostat
T822K1018
Thermostat T822K1018
NON-PROGRAMMABLE, 1-HEAT TYPE 2-7/8 INCH WIDTH X 1-3/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE PREMIER WHITE COLOR 20 TO 30 VOLT AC VOLTAGE RATING 0.02 TO 1 AMP (HEATING) CURRENT RATING RECTANGULAR VERTICAL COVER TYPE SPST, PRECISION SNAP ACTION SWITCH TYPE SETTING TEMPERATURE RANGE 45 TO 95 DEG F SENSOR ELEMENT BIMETAL ACCURACY +/- 2 DEG F TERMINAL DESIGNATIONS R, W T822 MODEL
  • NON-PROGRAMMABLE, 1-HEAT TYPE
  • 2-7/8 INCH WIDTH X 1-3/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE
  • PREMIER WHITE COLOR
  • 20 TO 30 VOLT AC VOLTAGE RATING
  • 0.02 TO 1 AMP (HEATING) CURRENT RATING
  • RECTANGULAR VERTICAL COVER TYPE
  • SPST, PRECISION SNAP ACTION SWITCH TYPE
  • SETTING TEMPERATURE RANGE 45 TO 95 DEG F
  • SENSOR ELEMENT BIMETAL
  • ACCURACY +/- 2 DEG F
  • TERMINAL DESIGNATIONS R, W
  • T822 MODEL
Supplier's Site Datasheet

Technical Specifications

  Honeywell International, Inc.
Product Category Thermostats
Product Number T822K1018
Product Name Thermostat
Voltage 20 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7T.81 - Panel thermostat - 7T8100002401 - Finder S.p.A. con unico socio
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
View Details
Digital Thermostat - PXR3 Series - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Thermostat Type Digital
Set Point Range 32 to 2912 F (0.0 to 1600 C)
View Details
Differential Expansion Cartridge Type Thermostats -  - Tempco Electric Heater Corporation
Specs
Thermostat Type Mechanical
Set Point Range -100 to 600 F (-73.33 to 316 C)
View Details
Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Thermostat Type Digital
Set Point Range 107 F (41.67 C)
Voltage 120 volts
View Details