Win Source Part Number: 1234869-ST005PG2BPGF
Category: Sensors, Transducers>Pressure
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Industrial Automation
Standard Package: 25
Output Type: Analog Current
Output: 4 mA ~ 20 mA
Accuracy: ±1%
Pressure Type: Vented Gauge
Operating Pressure: 5PSI (34.47kPa)
Port Size: Male - 1/4" (6.35mm) NPT
Port Style: Threaded
Maximum Pressure: 15PSI (103.42kPa)
Voltage - Supply: 9.5V ~ 35V
Package / Case: Cylinder, Metal
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 1234869-ST005PG2BPGF |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers - Industrial |
| Applications | Industrial |
| Compensated | Compensated |
| Pressure Type | Gauge; Vented Gauge |