Merit Sensor Systems MEMS Sensing Elements High Pressure Sensor 5000 Series

Description
The 5000 Series is ideal for high-volume, high-pressure OEM applications Features Pressure 1,000 to 10,000 psi (68.9 to 689 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration Absolute Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc. Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.
Datasheet
Description
The 5000 Series is ideal for high-volume, high-pressure OEM applications Features Pressure 1,000 to 10,000 psi (68.9 to 689 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration Absolute Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc. Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEMS Sensing Elements High Pressure Sensor - 5000 Series - Merit Sensor Systems
South Jordan, UT, United States
MEMS Sensing Elements High Pressure Sensor
5000 Series
MEMS Sensing Elements High Pressure Sensor 5000 Series
The 5000 Series is ideal for high-volume, high-pressure OEM applications Features Pressure 1,000 to 10,000 psi (68.9 to 689 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration Absolute Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc. Benefits Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.

The 5000 Series is ideal for high-volume, high-pressure OEM applications

Features

Pressure 1,000 to 10,000 psi (68.9 to 689 bar; 6,895 to 68,948 KPa) Temperature -40 to 150 °C Configuration Absolute Media Clean, dry air and non-corrosive gases Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc.

Benefits

Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.

Supplier's Site Datasheet

Technical Specifications

  Merit Sensor Systems
Product Category Pressure Sensor Chips
Product Number 5000 Series
Product Name MEMS Sensing Elements High Pressure Sensor
Applications Automobile; Industrial
Pressure Type Absolute
Package / Mounting Surface Mount (SMD)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data