Honeywell Sensing & IoT Sensors, Transducers - Pressure Sensors, Transducers SSCSSNT150PDAA5

Description
Win Source Part Number: 1234606-SSCSSNT150PD AA5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 20 Output Type: Analog Voltage Output: 0.5 V ~ 4.5 V Accuracy: ±0.25% Pressure Type: Differential Operating Pressure: ±150PSI (±1034.21kPa) Port Style: No Port Voltage - Supply: 4.75V ~ 5.25V Package / Case: 4-SIP Module Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCSSNT
Request a Quote Datasheet
Description
Win Source Part Number: 1234606-SSCSSNT150PD AA5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 20 Output Type: Analog Voltage Output: 0.5 V ~ 4.5 V Accuracy: ±0.25% Pressure Type: Differential Operating Pressure: ±150PSI (±1034.21kPa) Port Style: No Port Voltage - Supply: 4.75V ~ 5.25V Package / Case: 4-SIP Module Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCSSNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - 1234606-SSCSSNT150PDAA5 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
1234606-SSCSSNT150PDAA5
Sensors, Transducers - Pressure Sensors, Transducers 1234606-SSCSSNT150PDAA5
Win Source Part Number: 1234606-SSCSSNT150PD AA5 Category: Sensors, Transducers>Pressure Sensors, Transducers Series: TruStability® SSC Termination Style: PC Pin Features: Amplified Output, Temperature Compensated Package: Bulk Applications: Board Mount Standard Package: 20 Output Type: Analog Voltage Output: 0.5 V ~ 4.5 V Accuracy: ±0.25% Pressure Type: Differential Operating Pressure: ±150PSI (±1034.21kPa) Port Style: No Port Voltage - Supply: 4.75V ~ 5.25V Package / Case: 4-SIP Module Supplier Device Package: 4-SIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 9026.20.4000 Mfr: Honeywell Sensing and Productivity Solutions Base Product Number: SSCSSNT

Win Source Part Number: 1234606-SSCSSNT150PDAA5
Category: Sensors, Transducers>Pressure Sensors, Transducers
Series: TruStability® SSC
Termination Style: PC Pin
Features: Amplified Output, Temperature Compensated
Package: Bulk
Applications: Board Mount
Standard Package: 20
Output Type: Analog Voltage
Output: 0.5 V ~ 4.5 V
Accuracy: ±0.25%
Pressure Type: Differential
Operating Pressure: ±150PSI (±1034.21kPa)
Port Style: No Port
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 4-SIP Module
Supplier Device Package: 4-SIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9026.20.4000
Mfr: Honeywell Sensing and Productivity Solutions
Base Product Number: SSCSSNT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pressure Sensor Chips
Product Number 1234606-SSCSSNT150PDAA5
Product Name Sensors, Transducers - Pressure Sensors, Transducers
Compensated Compensated
Unlock Full Specs
to access all available technical data