The HM Series from Merit Sensor Systems is designed for harsh-media applications, capable of measuring pressures from 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa). It features both absolute and gauge configurations, with the ability to handle air, gases, and liquids compatible with silicon and glass. The sensor operates within a temperature range of -40°C to 150°C, utilizing Merit,Äôs proprietary Sentium technology for enhanced stability and performance. The sensor employs a piezoresistive Wheatstone bridge design, which is anodically bonded to a chemically etched silicon diaphragm. It is RoHS compliant and offers various sensitivity options, with outputs available upon request. The HM Series is suitable for high-volume applications and is manufactured in a state-of-the-art facility in Utah, ensuring quality and reliability.
The HM Series was designed for harsh-media applications from low to medium pressure.
Pressure 15 to 500 psi (1 to 34.5 bar; 103 to 3,447 KPa) Temperature -40 to 150 °C Configuration Absolute, pressurized from the cavity side Media Air and gases and liquids that are compatible with silicon and glass Shipping Wafers on tape Flexibility Sensitivity, resistance, bridge, constraint, etc. Qualification AEC-Q100
Performance Enjoy best-in-class performance due to Merit’s proprietary Sentium technology Cost Save money over time with high-performing die Security Feel confident doing business with an experienced company backed by a solid parent company (NASDAQ: MMSI) Speed Get to market quickly with creative and flexible solutions. Service Experience prompt, personal and professional support.
| Merit Sensor Systems | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | HM Series |
| Product Name | MEMS Sensing Elements Harsh Media Pressure Sensor |
| Applications | Automobile; Industrial |
| Pressure Type | Absolute |
| Package / Mounting | Surface Mount (SMD) |
| Standards and Certifications | RoHS |