"Pressure Sensor 150PSI (1034.21kPa) Vented Gauge Male - 0.19"" (4.8mm) Tube, Dual 0.25 V ~ 4.75 V 4-SIP, Dual Ports, Same Side"
PRESSURE SENSOR; Operating Pressure Max:150psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Axial; Supply Current:2mA; Product Range:TruStability SSC Series; External Depth:25.3mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | SSCSNBN150PGAB5-ND | 90R8130 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensor; Operating Pressure Max Honeywell |
| Device Category | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Gauge | Gauge; Gauge |
| Signal Output | Analog Voltage | Analog Voltage; Analogue |
| Features | Temperature Compensated |