The TruStability™ Standard Accuracy Silicon Ceramic (SSC) Series is a piezoresistive silicon pressure sensor offering a ratiometric analog or digital output for reading pressure over the specified full scale pressure span and temperature range.
The SSC Series is fully calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and nonlinearity using an on-board Application Specific Integrated Circuit (ASIC). Calibrated output values for pressure are updated at approximately 1 kHz for analog and 2 kHz for digital.
The SSC Series is calibrated over the temperature range of -20 °C to 85 °C [-4 °F to 185 °F]. The sensor is characterized for operation from a single power supply of either 3.3 Vdc or 5.0 Vdc.
These sensors measure absolute, gage, or differential pressures.
The absolute versions have an internal vacuum reference and an output value proportional to absolute pressure. Gage versions are referenced to atmospheric pressure and provide an output proportional to pressure variations from atmosphere. Differential versions allow measurement of pressure between two pressure ports.
The TruStability™ pressure sensors are intended for use with non-corrosive, non-ionic gases, such as air and other dry gases. Available options extend the performance of these sensors to non-corrosive, non-ionic liquids for pressure ranges above 40 mbar | 4 kPa | 20 inH2O.
All products are designed and manufactured according to ISO 9001 standards.
"Pressure Sensor ±0.07PSI (±0.5kPa) Differential Male - 0.19"" (4.8mm) Tube, Dual 0.5 V ~ 4.5 V 4-SIP, Dual Ports, Same Side"
SSC Series pressure sensor IC
SSC Series pressure sensor IC
SSC Series pressure sensor IC
| Honeywell Sensing & IoT | DigiKey | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | SSCSNBN002NDAA5 | 480-3773-ND | 2269809 |
| Product Name | TruStability™ SSC Series-Standard Accuracy, analog, SIP NB: fastener mount, dual axial ports, same side, differential, ±2 inH<sub>2</sub>O, 5.0 Vdc | Pressure Sensors, Transducers | Pressure Sensor ICs |
| Device Category | Sensor | Sensor; Sensor or Transducer | Sensor |
| Sensor Technology | Semiconductor Piezoresistive | ||
| Measurement Type | Absolute; Differential; Gauge | Differential | Gauge |
| Media | Liquid; Gas | ||
| Features | Temperature Compensated | Temperature Compensated |