Honeywell Sensing & IoT Hall Effect Sensor Omnipolar Sot89-3; Hall Effect Type Honeywell SS552MT

Description
HALL EFFECT SENSOR OMNIPOLAR SOT89-3; Hall Effect Type:Omnipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:3.8VDC; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
HALL EFFECT SENSOR OMNIPOLAR SOT89-3; Hall Effect Type:Omnipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:3.8VDC; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Hall Effect Sensor Omnipolar SOT-89 (part number SS552MT) is a magnetoresistive position sensor designed for surface mounting. It operates with both north and south magnetic poles, allowing for versatile application in various sensing environments. The sensor features a digital current sinking output with a maximum output current of 20 mA and operates within a supply voltage range of 3.8 Vdc to 30 Vdc. This sensor is capable of detecting low magnetic fields, with a sensing distance that can extend to one inch or more, depending on the size of the magnet used. It supports operating speeds from 0 kHz to over 100 kHz, making it suitable for dynamic applications. The device is rated for a wide temperature range from -40 °C to 150 °C, ensuring reliability in harsh conditions. Typical applications include cylinder position sensing in pneumatic systems, elevator sensors, and position sensing in material handling equipment. The sensor is packaged in a compact SOT-89 style, which facilitates automated assembly and reduces PCB costs. However, it is important to note that these sensors should not be used in safety-critical applications where failure could result in personal injury.

Datasheet Summary
Powered by GS/AI

The Hall Effect Sensor Omnipolar SOT-89 (part number SS552MT) is a magnetoresistive position sensor designed for surface mounting. It operates with both north and south magnetic poles, allowing for versatile application in various sensing environments. The sensor features a digital current sinking output with a maximum output current of 20 mA and operates within a supply voltage range of 3.8 Vdc to 30 Vdc. This sensor is capable of detecting low magnetic fields, with a sensing distance that can extend to one inch or more, depending on the size of the magnet used. It supports operating speeds from 0 kHz to over 100 kHz, making it suitable for dynamic applications. The device is rated for a wide temperature range from -40 °C to 150 °C, ensuring reliability in harsh conditions. Typical applications include cylinder position sensing in pneumatic systems, elevator sensors, and position sensing in material handling equipment. The sensor is packaged in a compact SOT-89 style, which facilitates automated assembly and reduces PCB costs. However, it is important to note that these sensors should not be used in safety-critical applications where failure could result in personal injury.

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor Omnipolar Sot89-3; Hall Effect Type Honeywell - 89H9137 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor Omnipolar Sot89-3; Hall Effect Type Honeywell
89H9137
Hall Effect Sensor Omnipolar Sot89-3; Hall Effect Type Honeywell 89H9137
HALL EFFECT SENSOR OMNIPOLAR SOT89-3; Hall Effect Type:Omnipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:3.8VDC; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR OMNIPOLAR SOT89-3; Hall Effect Type:Omnipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:3.8VDC; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 89H9137
Product Name Hall Effect Sensor Omnipolar Sot89-3; Hall Effect Type Honeywell
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCC Series 4-20mA 2-wire Output Displacement Transducer - DCC050C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details
Inductive Sensor - 45329574 - Radwell International
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details