Honeywell Sensing & IoT Sensors >> Hall Sensor SS543AT

Description
180Gs 75Gs SOT-89B Hall Sensor ROHS
Datasheet
Description
180Gs 75Gs SOT-89B Hall Sensor ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Futian, Shenzhen, China
Sensors >> Hall Sensor
SS543AT
Sensors >> Hall Sensor SS543AT
180Gs 75Gs SOT-89B Hall Sensor ROHS

180Gs 75Gs SOT-89B Hall Sensor ROHS

Supplier's Site Datasheet
Hall Effect Sensor, Unipolar Sot89B3; Hall Effect Type Honeywell - 72C8940 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Unipolar Sot89B3; Hall Effect Type Honeywell
72C8940
Hall Effect Sensor, Unipolar Sot89B3; Hall Effect Type Honeywell 72C8940
HALL EFFECT SENSOR, UNIPOLAR SOT89B3; Hall Effect Type:Unipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR, UNIPOLAR SOT89B3; Hall Effect Type:Unipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Hall Effect Sensor, Unipolar Sot89B3, Full Reel; Hall Effect Type Honeywell - 28X3940 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, Unipolar Sot89B3, Full Reel; Hall Effect Type Honeywell
28X3940
Hall Effect Sensor, Unipolar Sot89B3, Full Reel; Hall Effect Type Honeywell 28X3940
HALL EFFECT SENSOR, UNIPOLAR SOT89B3, FULL REEL; Hall Effect Type:Unipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

HALL EFFECT SENSOR, UNIPOLAR SOT89B3, FULL REEL; Hall Effect Type:Unipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:3Pins; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors
Product Number SS543AT 72C8940
Product Name Sensors >> Hall Sensor Hall Effect Sensor, Unipolar Sot89B3; Hall Effect Type Honeywell
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Hall Effect Sensor, Linear, Dfn-6, Full Reel; Hall Effect Type Allegro Microsystems - 12M6817 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -4 to ? F (-20 to ? C)
Output Current
View Details
linear-sensors - LD0-CAA1B-1213-2PA0-2RW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical
Measurement Range 74.8 inch (1900 mm)
View Details