Honeywell Sensing & IoT Hall Effect Sensor Bipolar, Sot89B-4; Hall Effect Type Honeywell SS511AT

Description
HALL EFFECT SENSOR BIPOLAR, SOT89B-4; Hall Effect Type:Bipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:4Pins; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HALL EFFECT SENSOR BIPOLAR, SOT89B-4; Hall Effect Type:Bipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:4Pins; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor Bipolar, Sot89B-4; Hall Effect Type Honeywell - 33K8454 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor Bipolar, Sot89B-4; Hall Effect Type Honeywell
33K8454
Hall Effect Sensor Bipolar, Sot89B-4; Hall Effect Type Honeywell 33K8454
HALL EFFECT SENSOR BIPOLAR, SOT89B-4; Hall Effect Type:Bipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:4Pins; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

HALL EFFECT SENSOR BIPOLAR, SOT89B-4; Hall Effect Type:Bipolar; Output Current:20mA; Sensor Case Style:SOT-89; No. of Pins:4Pins; Supply Voltage Min:3.8V; Supply Voltage Max:30V; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 33K8454
Product Name Hall Effect Sensor Bipolar, Sot89B-4; Hall Effect Type Honeywell
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR3 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details
Position, Proximity, Speed (Modules) - 2171-SME-8M-DO-24V-K-7,5-OE-ND - DigiKey
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details