Honeywell International, Inc. Hall Effect Sensors SS495A

Description
Honeywell Technologies SS495A
Request a Quote
Description
Honeywell Technologies SS495A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensors - 2166231 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hall Effect Sensors
2166231
Hall Effect Sensors 2166231
Honeywell Technologies SS495A

Honeywell Technologies SS495A

Supplier's Site
Hall Effect Sensors - 1697668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hall Effect Sensors
1697668
Hall Effect Sensors 1697668
Honeywell Technologies SS495A

Honeywell Technologies SS495A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2166231
Product Name Hall Effect Sensors
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1071 Photomicrosensor (Transmissive) - EE-SX1071 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1041044-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details