The SS461C is a high-sensitivity latching digital Hall-effect sensor IC designed to respond to south magnetic poles. It operates from a 4 Vdc to 24 Vdc supply voltage and features built-in reverse voltage protection. The device has a typical operate point of 50 G at 25 °C and up to 95 G over the full temperature range, enabling operation with smaller magnets or wider air gaps. It is housed in a flat TO-92-style package with straight leads in bulk packaging, supporting compact PCB layouts. The sensor operates reliably from -40 °C to 125 °C and meets RoHS-compliant material standards. Output is an open collector capable of sinking up to 20 mA, with a rise/fall time of 1.5 μs at 25 °C.
Win Source Part Number: 1235207-SS461C
Category: Sensors, Transducers>Magnetic
Package: Bulk
Standard Package: 1,000
Technology: Hall Effect
Output Type: Open Collector
Function: Latch
Test Condition: -40°C ~ 125°C
Polarization: South Pole
Current - Supply (Max): 8mA
Current - Output (Max): 20mA
Sensing Range: 9.5mT Trip, -9.5mT Release
Voltage - Supply: 4V ~ 24V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 Short Body
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: 480-3310,2266-SS461C
Base Product Number: SS461
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1235207-SS461C |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Mounting | PCBoard; Through Hole |