The SS311PT/SS411P sensor ICs are small, versatile digital Hall-effect devices that are operated by the magnetic field from a permanent magnet or an electromagnet, designed to respond to alternating North and South poles.
These bipolar sensors have enhanced sensitivity which allows for the use of smaller, often less expensive magnets. The internal pull-up resistor often eliminates the need for external components, further helping to reduce system cost. These economical bipolar sensors are suited for many simple, high-volume, cost-sensitive, rotary sensing applications.
The 2.7 Vdc to 7 Vdc supply voltage range allows this device to be used in low voltage applications.
The S311PT’s very small size requires less PCB (printed circuit board) space, allowing it to be used in smaller assemblies.
These sensors are available in two package styles: the SS311PT in the subminiature SOT-23 surface mount package and the SS411P in the leaded, flat TO-92-style package.
The SS311PT is available on tape and reel (3000 units per reel); the SS411P is available in a bulk package (1000 units per bag).
Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 1259068-SS411P
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Collector
Function: Bipolar Switch
Test Condition: -40°C ~ 150°C
Polarization: South Pole
Sensing Range: 14mT Trip, -14mT Release
Categories: Sensors, Transducers
Supplier Device Package: Radial Lead
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: honeywell.com/Pages/
Manufacturer Package: TO-226-3, TO-92-3 Short Body
Current - Output (Maximum): 4mA
Maximum Supply Current: 14mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 7V
Sensor Bipolar Hall-Effect Magnetic Pos - Sensor ICs - Hall Effect Sensor ICs
MAGNETIC SWITCH BIPOLAR RADIAL
Honeywell Sensing & IoT | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips | Magnetic Sensor Chips |
Product Number | SS411P | 1259068-SS411P | 8749015 | SS411P |
Product Name | SS411P Hall-effect digital position sensor IC, bipolar, flat TO-92-style package, straight standard leads, 1000 units/bag | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - SS411P | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | |
Sensor Type | Magnetic | Magnetic | Proximity Sensors | Magnetic |
Package / Mounting | Flat TO-92-style, straight standard leads, bulk pack, 1000 units/bag | |||
Input Voltage | 2.7 to 7 volts | 2.7 to 7 volts | 2.7 to 7 volts |