Honeywell Sensing & IoT Phototransistors SMD2440-002

Description
Phototransistors 880nm Top View 2-SMD, No Lead
Request a Quote Datasheet
Description
Phototransistors 880nm Top View 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 480-5188-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
480-5188-ND
Phototransistors 480-5188-ND
Phototransistors 880nm Top View 2-SMD, No Lead

Phototransistors 880nm Top View 2-SMD, No Lead

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - SMD2440-002 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
SMD2440-002
Sensors, Transducers - Optical Sensors - Phototransistors SMD2440-002
Win Source Part Number: 1234909-SMD2440-002 Category: Sensors, Transducers>Optical Sensors - Phototransistors Series: SMD Package: Bulk Orientation: Top View Standard Package: 100 Mounting: SMD (SMT) Power - Max: 125 mW Voltage - Collector Emitter Breakdown (Max): 30 V Viewing Angle: 28° Wavelength: 880nm Current - Dark (Id) (Max): 100 nA Package / Case: 2-SMD, No Lead Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.7080 Mfr: Honeywell Sensing and Productivity Solutions Other Names: SMD2440002,SMD2440-0 02,480-5188 Product Status: Obsolete

Win Source Part Number: 1234909-SMD2440-002
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Series: SMD
Package: Bulk
Orientation: Top View
Standard Package: 100
Mounting: SMD (SMT)
Power - Max: 125 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Viewing Angle: 28°
Wavelength: 880nm
Current - Dark (Id) (Max): 100 nA
Package / Case: 2-SMD, No Lead
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.7080
Mfr: Honeywell Sensing and Productivity Solutions
Other Names: SMD2440002,SMD2440-002,480-5188
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - SMD2440-002 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
SMD2440-002
Sensors, Transducers - Optical Sensors - Phototransistors SMD2440-002
SENSOR PHOTO 880NM TOP VIEW 2SMD

SENSOR PHOTO 880NM TOP VIEW 2SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors Phototransistors
Product Number 480-5188-ND SMD2440-002 SMD2440-002
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor
Package Type 2-SMD, No Lead
Mounting Option Surface Mount Surface Mount; Surface Mount
Peak Wavelength 880 nm (8800 Å) 880 nm (8800 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistor - MTD8000M3B-T - Marktech Optoelectronics
Marktech Optoelectronics
Specs
Phototransistor Type Phototransistor
Features Dome Lens
Package Type 3mm
View Details
2 suppliers
Phototransistors - RPM-012PBT87TR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
Phototransistor Type Phototransistor
Package Type 4-SMD, No Lead
Mounting Option Surface Mount
View Details
2 suppliers
TO-18 Convex Lens Package Hermetic Silicon Photosensor - L14G2 - Light in Motion LLC
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details