Win Source Part Number: 1242367-SEP8507-001
Category: Optoelectronics>LED Emitters - Infrared, UV, Visible
Type: Infrared (IR)
Package: Bulk
Orientation: Top View
Standard Package: 100
Current - DC Forward (If) (Max): 60mA
Viewing Angle: 135°
Voltage - Forward (Vf) (Typ): 1.5V
Wavelength: 935nm
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8541.41.0000
Mfr: Honeywell Sensing and Productivity Solutions
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1242367-SEP8507-001 |
| Product Name | Optoelectronics - LED Emitters - Infrared, UV, Visible |
| Peak Wavelength | 935 nm (9350 Å) |