DIODE, PHOTO, 935NM, 24°, METAL CAN; No. of Pins:2Pins; Diode Case Style:Metal Can; Wavelength of Peak Sensitivity:935nm; Angle of Half Sensitivity ±:24°; Dark Current:5000pA; Operating Temperature Min:-55°C; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Diodes |
| Product Number | 90F8521 |
| Product Name | Diode, Photo, 935Nm, 24°, Metal Can; No. Of Pins Honeywell |
| RoHS Compliant | RoHS |