Honeywell Sensing & IoT Angle, Linear Position Measuring RTY090LVEAA

Description
Hall Effect Sensor Rotary Position Flatted Shaft Connector
Request a Quote Datasheet
Description
Hall Effect Sensor Rotary Position Flatted Shaft Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 480-5750-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
480-5750-ND
Angle, Linear Position Measuring 480-5750-ND
Hall Effect Sensor Rotary Position Flatted Shaft Connector

Hall Effect Sensor Rotary Position Flatted Shaft Connector

Buy Now Datasheet
Motion & Position Sensors - RTY090LVEAA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Motion & Position Sensors
RTY090LVEAA
Motion & Position Sensors RTY090LVEAA
Transportation Position

Transportation Position

Buy Now
Sensor, Hall Effect, 90 Degree, 5Vdc; Supply Voltage Dc Min Honeywell - 17X0365 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall Effect, 90 Degree, 5Vdc; Supply Voltage Dc Min Honeywell
17X0365
Sensor, Hall Effect, 90 Degree, 5Vdc; Supply Voltage Dc Min Honeywell 17X0365
SENSOR, HALL EFFECT, 90 DEGREE, 5VDC; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:Ratiom etric; Output Voltage Min:500mV; Switching Speed:4ms RoHS Compliant: Yes

SENSOR, HALL EFFECT, 90 DEGREE, 5VDC; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Connector; Sensor Housing:Flange Mount; Output Configuration:Ratiometric; Output Voltage Min:500mV; Switching Speed:4ms RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - RTY090LVEAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
RTY090LVEAA
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring RTY090LVEAA
SENSOR ROTARY 90DEG CONNECTOR

SENSOR ROTARY 90DEG CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 480-5750-ND RTY090LVEAA 17X0365 RTY090LVEAA
Product Name Angle, Linear Position Measuring Motion & Position Sensors Sensor, Hall Effect, 90 Degree, 5Vdc; Supply Voltage Dc Min Honeywell Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Hall Effect Sensor, Speed/direction, Sip; Hall Effect Type Allegro Microsystems - 49X8488 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Output Current
View Details
Linear Absolute encoder - LA24 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Sensor Technology Linear Encoder
Measurement Range 128 inch (3240 mm)
Resolution 1.00E-4 to 1.00E-3 mm (3.94E-6 to 3.94E-5 inches)
View Details