Honeywell Sensing & IoT Motion & Position Sensors RTP070LVEAA

Description
Transportation Position
Request a Quote Datasheet
Description
Transportation Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion & Position Sensors - RTP070LVEAA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Motion & Position Sensors
RTP070LVEAA
Motion & Position Sensors RTP070LVEAA
Transportation Position

Transportation Position

Buy Now
Angle, Linear Position Measuring - 480-6116-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
480-6116-ND
Angle, Linear Position Measuring 480-6116-ND
Hall Effect Sensor Rotary Position External Magnet, Not Included Connector

Hall Effect Sensor Rotary Position External Magnet, Not Included Connector

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - RTP070LVEAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
RTP070LVEAA
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring RTP070LVEAA
SENSOR ROTARY 70DEG CONNECTOR

SENSOR ROTARY 70DEG CONNECTOR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number RTP070LVEAA 480-6116-ND RTP070LVEAA
Product Name Motion & Position Sensors Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
String Potentiometers - 04-0760-0398 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Linear Rod Type - TE1 Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 5.91 inch (25 to 150 mm)
Output Voltage; Current
View Details