Honeywell International, Inc. Programmable Controller PVL6438NSU

Description
STAND ALONE TYPE 6.85 INCH WIDTH X 2.26 INCH DEPTH X 5.76 INCH HEIGHT SIZE UL 916, UL (CANADA AND US), CSA, CE, FCC APPROVAL VARIABLE AIR VOLUME AND UNITARY HVAC CONTROL APPLICATION 32 TO 122 DEG F OPERATING TEMPERATURE WEBS-AX, WEBS-N4, LONWORKS BUS INTERFACE TYPE PULSE WIDTH MODULATION, FLOATING, STAGED ON/OFF OUTPUT TYPE 3-ANALOG OUTPUT, 8-DIGITAL OUTPUT OUTPUT(S) 5 VOLT AMP AT 24 VOLT AC 50/60 HERTZ ELECTRICAL RATING UNIVERSAL, DIGITAL INPUT TYPE 6-UNIVERSAL INPUT, 4-DIGITAL INPUT INPUT(S) NIAGARA FRAMEWORK SOFTWARE TYPE SPYDER BRAND INCLUDES ONBOARD PRESSURE SENSOR SERIES PVL MODEL
Description
STAND ALONE TYPE 6.85 INCH WIDTH X 2.26 INCH DEPTH X 5.76 INCH HEIGHT SIZE UL 916, UL (CANADA AND US), CSA, CE, FCC APPROVAL VARIABLE AIR VOLUME AND UNITARY HVAC CONTROL APPLICATION 32 TO 122 DEG F OPERATING TEMPERATURE WEBS-AX, WEBS-N4, LONWORKS BUS INTERFACE TYPE PULSE WIDTH MODULATION, FLOATING, STAGED ON/OFF OUTPUT TYPE 3-ANALOG OUTPUT, 8-DIGITAL OUTPUT OUTPUT(S) 5 VOLT AMP AT 24 VOLT AC 50/60 HERTZ ELECTRICAL RATING UNIVERSAL, DIGITAL INPUT TYPE 6-UNIVERSAL INPUT, 4-DIGITAL INPUT INPUT(S) NIAGARA FRAMEWORK SOFTWARE TYPE SPYDER BRAND INCLUDES ONBOARD PRESSURE SENSOR SERIES PVL MODEL

Suppliers

Company
Product
Description
Supplier Links
Programmable Controller - PVL6438NSU - Honeywell International, Inc.
Morristown, NJ, USA
Programmable Controller
PVL6438NSU
Programmable Controller PVL6438NSU
STAND ALONE TYPE 6.85 INCH WIDTH X 2.26 INCH DEPTH X 5.76 INCH HEIGHT SIZE UL 916, UL (CANADA AND US), CSA, CE, FCC APPROVAL VARIABLE AIR VOLUME AND UNITARY HVAC CONTROL APPLICATION 32 TO 122 DEG F OPERATING TEMPERATURE WEBS-AX, WEBS-N4, LONWORKS BUS INTERFACE TYPE PULSE WIDTH MODULATION, FLOATING, STAGED ON/OFF OUTPUT TYPE 3-ANALOG OUTPUT, 8-DIGITAL OUTPUT OUTPUT(S) 5 VOLT AMP AT 24 VOLT AC 50/60 HERTZ ELECTRICAL RATING UNIVERSAL, DIGITAL INPUT TYPE 6-UNIVERSAL INPUT, 4-DIGITAL INPUT INPUT(S) NIAGARA FRAMEWORK SOFTWARE TYPE SPYDER BRAND INCLUDES ONBOARD PRESSURE SENSOR SERIES PVL MODEL
  • STAND ALONE TYPE
  • 6.85 INCH WIDTH X 2.26 INCH DEPTH X 5.76 INCH HEIGHT SIZE
  • UL 916, UL (CANADA AND US), CSA, CE, FCC APPROVAL
  • VARIABLE AIR VOLUME AND UNITARY HVAC CONTROL APPLICATION
  • 32 TO 122 DEG F OPERATING TEMPERATURE
  • WEBS-AX, WEBS-N4, LONWORKS BUS INTERFACE TYPE
  • PULSE WIDTH MODULATION, FLOATING, STAGED ON/OFF OUTPUT TYPE
  • 3-ANALOG OUTPUT, 8-DIGITAL OUTPUT OUTPUT(S)
  • 5 VOLT AMP AT 24 VOLT AC 50/60 HERTZ ELECTRICAL RATING
  • UNIVERSAL, DIGITAL INPUT TYPE
  • 6-UNIVERSAL INPUT, 4-DIGITAL INPUT INPUT(S)
  • NIAGARA FRAMEWORK SOFTWARE TYPE
  • SPYDER BRAND
  • INCLUDES ONBOARD PRESSURE SENSOR
  • SERIES PVL MODEL
Supplier's Site

Technical Specifications

  Honeywell International, Inc.
Product Category Universal Process Controllers
Product Number PVL6438NSU
Product Name Programmable Controller
Standards and Compliance Other; UL 916, UL (Canada and US), CSA, CE, FCC
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
1/16 DIN Controller/Alarm Unit - C50 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Control Limit; Linear
Features PLC
Form Factor Chassis
View Details
UV UltraVoice® Electronic Siren Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details