Honeywell Sensing & IoT Microswitch, Pin Plunger, Spdt, 1A; Microswitch Type Honeywell MS27994-5

Description
MICROSWITCH, PIN PLUNGER, SPDT, 1A; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage DC Nom:28VDC; Product Range:- RoHS Compliant: Yes
Description
MICROSWITCH, PIN PLUNGER, SPDT, 1A; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage DC Nom:28VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Honeywell MICRO SWITCH,Ñ¢ 63J6469 is a miniature sealed basic switch designed for reliable position indication in critical applications, including military and commercial aircraft, helicopters, and land vehicles. This switch features a pin plunger actuator and a single-pole double-throw (SPDT) contact configuration, with a maximum contact current of 1A and a nominal contact voltage of 28VDC. The switch is built to withstand harsh environments, offering environmental sealing to protect against water and particulate contaminants. It operates effectively across a wide temperature range from -53 °C to 105 °C, with high-temperature options available up to 149 °C. The product is UL and CSA certified, ensuring compliance for various applications, and is suitable for both logic level and power duty circuits. With multiple termination options available, including solder post and preleaded configurations, the switch is designed for ease of installation. Its compact size and robust construction make it a versatile choice for engineers seeking a dependable switch for demanding applications.

Datasheet Summary
Powered by GS/AI

The Honeywell MICRO SWITCH,Ñ¢ 63J6469 is a miniature sealed basic switch designed for reliable position indication in critical applications, including military and commercial aircraft, helicopters, and land vehicles. This switch features a pin plunger actuator and a single-pole double-throw (SPDT) contact configuration, with a maximum contact current of 1A and a nominal contact voltage of 28VDC. The switch is built to withstand harsh environments, offering environmental sealing to protect against water and particulate contaminants. It operates effectively across a wide temperature range from -53 °C to 105 °C, with high-temperature options available up to 149 °C. The product is UL and CSA certified, ensuring compliance for various applications, and is suitable for both logic level and power duty circuits. With multiple termination options available, including solder post and preleaded configurations, the switch is designed for ease of installation. Its compact size and robust construction make it a versatile choice for engineers seeking a dependable switch for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Pin Plunger, Spdt, 1A; Microswitch Type Honeywell - 63J6469 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pin Plunger, Spdt, 1A; Microswitch Type Honeywell
63J6469
Microswitch, Pin Plunger, Spdt, 1A; Microswitch Type Honeywell 63J6469
MICROSWITCH, PIN PLUNGER, SPDT, 1A; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage DC Nom:28VDC; Product Range:- RoHS Compliant: Yes

MICROSWITCH, PIN PLUNGER, SPDT, 1A; Microswitch Type:Subminiature; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Current Max:1A; Contact Voltage DC Nom:28VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 63J6469
Product Name Microswitch, Pin Plunger, Spdt, 1A; Microswitch Type Honeywell
Common Size Subminiature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Double Break, Miniature Basic Switches - B5 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Miniature
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Snap Action Switches - 1825043-3 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
2 suppliers
Micro Switches - 2326153 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Long Straight Lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details