Honeywell Sensing & IoT Switch, Toggle, Spdt, 20A, 277V; Switch Operation Honeywell MS24523-21

Description
SWITCH, TOGGLE, SPDT, 20A, 277V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TL Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes
Description
SWITCH, TOGGLE, SPDT, 20A, 277V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TL Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 20A, 277V; Switch Operation Honeywell - 29C2739 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 20A, 277V; Switch Operation Honeywell
29C2739
Switch, Toggle, Spdt, 20A, 277V; Switch Operation Honeywell 29C2739
SWITCH, TOGGLE, SPDT, 20A, 277V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TL Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 20A, 277V; Switch Operation:On-Off-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:TL Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:277V RoHS Compliant: Yes

Supplier's Site
Toggle Switch - 64952095 - Radwell International
Willingboro, NJ, United States
Toggle Switch
64952095
Toggle Switch 64952095
SWITCH, TOGGLE, SPDT, 20A, 277V, SWITCH OPERATION:ON-OFF-ON, CONTACT CONFIGURATION:SPDT, ILLUMINATION:NON ILLUMINATED, PRODUCT RANGE:TL SERIES, CONTACT CURRENT MAX:15A, SWITCH MOUNTING:-, CONTACT VOLTAGE AC NOM:277V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, TOGGLE, SPDT, 20A, 277V, SWITCH OPERATION:ON-OFF-ON, CONTACT CONFIGURATION:SPDT, ILLUMINATION:NON ILLUMINATED, PRODUCT RANGE:TL SERIES, CONTACT CURRENT MAX:15A, SWITCH MOUNTING:-, CONTACT VOLTAGE AC NOM:277V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Toggle Switches Toggle Switches
Product Number 29C2739 64952095
Product Name Switch, Toggle, Spdt, 20A, 277V; Switch Operation Honeywell Toggle Switch
Switch Type Toggle Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71235 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Process Sealed Subminiature Toggle - A11AV1 - NKK Switches
Specs
Switch Type Toggle
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
6 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switch - 62454529 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details