All Sensors Corp. Pressure Sensor - MDCX Series 10 INCH-D1DIP-MV-MINI

Description
The Millivolt Output pressure sensors is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor - MDCX Series - 10 INCH-D1DIP-MV-MINI - All Sensors Corp.
Morgan Hill, CA, United States
Pressure Sensor - MDCX Series
10 INCH-D1DIP-MV-MINI
Pressure Sensor - MDCX Series 10 INCH-D1DIP-MV-MINI
The Millivolt Output pressure sensors is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure. These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like. The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.

The Millivolt Output pressure sensors is based upon a proprietary technology to reduce all output offset or common mode errors. This model provides a calibrated millivolt output with superior output offset characteristics. Output offset errors due to change in temperature, stability to warm-up, stability to long time period, and position sensitivity are all significantly reduced when compared to conventional compensation methods. In addition the sensor utilizes a silicon, micromachined, stress concentration enhanced structure to provide a very linear output to measured pressure.
These calibrated and temperature compensated sensors give an accurate and stable output over a wide temperature range. This series is intended for use with non-corrosive, non-ionic working fluids such as air, dry gases and the like.
The output of the device is ratiometric to the supply voltage and operation from any D.C. supply voltage up to +16 V is acceptable.

Supplier's Site Datasheet

Technical Specifications

  All Sensors Corp.
Product Category Pressure Sensors
Product Number 10 INCH-D1DIP-MV-MINI
Product Name Pressure Sensor - MDCX Series
Device Category Sensor
Measurement Type Differential
Media Gas
Signal Output Analog Voltage; Millivolt Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor - ADCA Series - 5 INCH-D-4V-MIL - All Sensors Corp.
Specs
Device Category Sensor
Measurement Type Differential
Media Gas
View Details
2 suppliers
Pressure Sensor - SAMP Series - 15 PSI-G-4V-MINI-P1BS-P - All Sensors Corp.
Specs
Device Category Sensor
Measurement Type Gauge
Media Gas
View Details
Pressure Sensor - MDCX Series - 5 INCH-D1-BASIC - All Sensors Corp.
Specs
Device Category Sensor
Measurement Type Differential
Media Gas
View Details
2 suppliers
Pressure Sensor - BLC Series - BLC-150D-D4 - All Sensors Corp.
Specs
Device Category Sensor
Sensor Technology based on All Sensors’ CoBeam2 TM Technology
Measurement Type Differential
View Details