Multi-pin plug for electrical connection of positioner types SPC and RPC, featuring an M8 4-pole round-plug with a 5 m PUR cable, angled design, and free cable end. Rated for operating voltage up to 250 V AC/DC and current up to 4 A, with protection classes IP67, IP68, and IP69. Operates in ambient temperatures from -40 °C to 90 °C for the connector and -40 °C to 80 °C for the fixed cable. A-coded, microbe and hydrolysis resistant, halogen-free, and designed for pollution degree 3. Weight is 0.200 kg.
Round-plug M8 4-pol w. cable 5m PUR
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | 199190651 |
| Product Name | Valve Actuators |