MIPS,2M CABLE,F1 PORT,700PSIA,4-
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 480-MIPFF1XX700PACHX-ND |
| Product Name | Pressure Sensors, Transducers - Industrial |
| Device Category | Sensor or Transducer |
| Measurement Type | Gauge; Sealed |
| Signal Output | Analog Current |
| Features | Temperature Compensated |