"Pressure Sensor ±1.08PSI (±7.48kPa) Differential Male - 0.08"" (1.93mm) Tube, Dual 0.5 V ~ 4.5 V 8-SMD, J-Lead, Dual Ports, Same Side"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | HSCMRRD030NDAA5-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Differential |
| Signal Output | Analog Voltage |
| Features | Temperature Compensated |